Anatech Electronics, Inc. 1750 MHz Cavity Band Pass Filter AE1750B11251

Description
1750 MHz Cavity Band Pass Filter
Request a Quote
Description
1750 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Cavity Band Pass Filter - AE1750B11251 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Cavity Band Pass Filter
AE1750B11251
1750 MHz Cavity Band Pass Filter AE1750B11251
1750 MHz Cavity Band Pass Filter

1750 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750B11251
Product Name 1750 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1750 MHz
Bandwidth 35000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details