Anatech Electronics, Inc. 1750 MHz Cavity Band Pass Filter AE1750B11120

Description
1750 MHz Cavity Band Pass Filter
Request a Quote
Description
1750 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Cavity Band Pass Filter - AE1750B11120 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Cavity Band Pass Filter
AE1750B11120
1750 MHz Cavity Band Pass Filter AE1750B11120
1750 MHz Cavity Band Pass Filter

1750 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750B11120
Product Name 1750 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1750 MHz
Bandwidth 35000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details