Anatech Electronics, Inc. 17250 MHz Cavity Bandpass Filter AE17250B12189

Description
17250 MHz Cavity Bandpass Filter
Request a Quote
Description
17250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17250 MHz Cavity Bandpass Filter - AE17250B12189 - Anatech Electronics, Inc.
Garfield, NJ, United States
17250 MHz Cavity Bandpass Filter
AE17250B12189
17250 MHz Cavity Bandpass Filter AE17250B12189
17250 MHz Cavity Bandpass Filter

17250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17250B12189
Product Name 17250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 17250 MHz
Bandwidth 1.50E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details