Anatech Electronics, Inc. 169 - 174 MHz Helical Bandpass Filter AE171HB12009

Description
169 - 174 MHz Helical Bandpass Filter
Request a Quote
Description
169 - 174 MHz Helical Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
169 - 174 MHz Helical Bandpass Filter - AE171HB12009 - Anatech Electronics, Inc.
Garfield, NJ, United States
169 - 174 MHz Helical Bandpass Filter
AE171HB12009
169 - 174 MHz Helical Bandpass Filter AE171HB12009
169 - 174 MHz Helical Bandpass Filter

169 - 174 MHz Helical Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE171HB12009
Product Name 169 - 174 MHz Helical Bandpass Filter
Filter Type Bandpass
Fc 171 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details