Anatech Electronics, Inc. 1700 MHz LC Band Pass Filter AE1700B5003

Description
1700 MHz LC Band Pass Filter
Request a Quote
Description
1700 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700 MHz LC Band Pass Filter - AE1700B5003 - Anatech Electronics, Inc.
Garfield, NJ, United States
1700 MHz LC Band Pass Filter
AE1700B5003
1700 MHz LC Band Pass Filter AE1700B5003
1700 MHz LC Band Pass Filter

1700 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1700B5003
Product Name 1700 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1700 MHz
Bandwidth 60000 kHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details