Anatech Electronics, Inc. 17.5 MHz LC Bandpass Filter AE17.5B5041

Description
17.5 MHz LC Bandpass Filter
Request a Quote
Description
17.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17.5 MHz LC Bandpass Filter - AE17.5B5041 - Anatech Electronics, Inc.
Garfield, NJ, United States
17.5 MHz LC Bandpass Filter
AE17.5B5041
17.5 MHz LC Bandpass Filter AE17.5B5041
17.5 MHz LC Bandpass Filter

17.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17.5B5041
Product Name 17.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 17.5 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details