Anatech Electronics, Inc. 17.23 MHz LC Band Pass Filter AE17.23B5470

Description
17.23 MHz LC Band Pass Filter
Request a Quote
Description
17.23 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17.23 MHz LC Band Pass Filter - AE17.23B5470 - Anatech Electronics, Inc.
Garfield, NJ, United States
17.23 MHz LC Band Pass Filter
AE17.23B5470
17.23 MHz LC Band Pass Filter AE17.23B5470
17.23 MHz LC Band Pass Filter

17.23 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17.23B5470
Product Name 17.23 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 17.23 MHz
Bandwidth 500 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details