Anatech Electronics, Inc. 16.5 MHz LC Band Pass Filter AE16B8878

Description
16.5 MHz LC Band Pass Filter
Request a Quote
Description
16.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16.5 MHz LC Band Pass Filter - AE16B8878 - Anatech Electronics, Inc.
Garfield, NJ, United States
16.5 MHz LC Band Pass Filter
AE16B8878
16.5 MHz LC Band Pass Filter AE16B8878
16.5 MHz LC Band Pass Filter

16.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16B8878
Product Name 16.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 16.5 MHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details