Anatech Electronics, Inc. 16000 MHz Cavity Bandpass Filter AE16000B12188

Description
16000 MHz Cavity Bandpass Filter
Request a Quote
Description
16000 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16000 MHz Cavity Bandpass Filter - AE16000B12188 - Anatech Electronics, Inc.
Garfield, NJ, United States
16000 MHz Cavity Bandpass Filter
AE16000B12188
16000 MHz Cavity Bandpass Filter AE16000B12188
16000 MHz Cavity Bandpass Filter

16000 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16000B12188
Product Name 16000 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 200000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details