Anatech Electronics, Inc. 155.07 MHz Crystal Filter AE155.07CR369

Description
155.07 MHz Crystal Filter
Request a Quote
Description
155.07 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
155.07 MHz Crystal Filter - AE155.07CR369 - Anatech Electronics, Inc.
Garfield, NJ, United States
155.07 MHz Crystal Filter
AE155.07CR369
155.07 MHz Crystal Filter AE155.07CR369
155.07 MHz Crystal Filter

155.07 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE155.07CR369
Product Name 155.07 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 155 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details