Anatech Electronics, Inc. 1533 MHz Cavity Band Pass Filter AE1533B1396

Description
1533 MHz Cavity Band Pass Filter
Request a Quote
Description
1533 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1533 MHz Cavity Band Pass Filter - AE1533B1396 - Anatech Electronics, Inc.
Garfield, NJ, United States
1533 MHz Cavity Band Pass Filter
AE1533B1396
1533 MHz Cavity Band Pass Filter AE1533B1396
1533 MHz Cavity Band Pass Filter

1533 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1533B1396
Product Name 1533 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1533 MHz
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details