Anatech Electronics, Inc. 1533 MHz Cavity Band Pass Filter AE1533B1395

Description
1533 MHz Cavity Band Pass Filter
Request a Quote
Description
1533 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1533 MHz Cavity Band Pass Filter - AE1533B1395 - Anatech Electronics, Inc.
Garfield, NJ, United States
1533 MHz Cavity Band Pass Filter
AE1533B1395
1533 MHz Cavity Band Pass Filter AE1533B1395
1533 MHz Cavity Band Pass Filter

1533 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1533B1395
Product Name 1533 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1533 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
5750 MHz Cavity Band Pass Filter - AB5750B770 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5750 MHz
Bandwidth 10000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details