Anatech Electronics, Inc. 15125 MHz Cavity Band Pass Filter AE15125B11056

Description
15125 MHz Cavity Band Pass Filter
Request a Quote
Description
15125 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15125 MHz Cavity Band Pass Filter - AE15125B11056 - Anatech Electronics, Inc.
Garfield, NJ, United States
15125 MHz Cavity Band Pass Filter
AE15125B11056
15125 MHz Cavity Band Pass Filter AE15125B11056
15125 MHz Cavity Band Pass Filter

15125 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15125B11056
Product Name 15125 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15125 MHz
Bandwidth 1.20E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details