Anatech Electronics, Inc. 150 MHz LC Bandpass Filter AE150B6739

Description
150 MHz LC Bandpass Filter
Request a Quote
Description
150 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz LC Bandpass Filter - AE150B6739 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz LC Bandpass Filter
AE150B6739
150 MHz LC Bandpass Filter AE150B6739
150 MHz LC Bandpass Filter

150 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150B6739
Product Name 150 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 150 MHz
Bandwidth 20000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details