Anatech Electronics, Inc. 150 MHz LC Bandpass Filter AE150B6668

Description
150 MHz LC Bandpass Filter
Request a Quote
Description
150 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz LC Bandpass Filter - AE150B6668 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz LC Bandpass Filter
AE150B6668
150 MHz LC Bandpass Filter AE150B6668
150 MHz LC Bandpass Filter

150 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150B6668
Product Name 150 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 150 MHz
Bandwidth 34000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details