Anatech Electronics, Inc. 150 MHz Band Pass Filter with SMA F connectors AE150B11873

Description
150 MHz Band Pass Filter with SMA F connectors
Request a Quote
Description
150 MHz Band Pass Filter with SMA F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz Band Pass Filter with SMA F connectors - AE150B11873 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz Band Pass Filter with SMA F connectors
AE150B11873
150 MHz Band Pass Filter with SMA F connectors AE150B11873
150 MHz Band Pass Filter with SMA F connectors

150 MHz Band Pass Filter with SMA F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150B11873
Product Name 150 MHz Band Pass Filter with SMA F connectors
Filter Type Bandpass
Fc 150 MHz
Bandwidth 50000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details