Anatech Electronics, Inc. 1500 MHz Cavity Band Pass Filter AE1500B11711

Description
1500 MHz Cavity Band Pass Filter
Request a Quote
Description
1500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Cavity Band Pass Filter - AE1500B11711 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Cavity Band Pass Filter
AE1500B11711
1500 MHz Cavity Band Pass Filter AE1500B11711
1500 MHz Cavity Band Pass Filter

1500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B11711
Product Name 1500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 140000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details