Anatech Electronics, Inc. 14.7 MHz LC Band Pass Filter AE14B11571

Description
14.7 MHz LC Band Pass Filter
Request a Quote
Description
14.7 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.7 MHz LC Band Pass Filter - AE14B11571 - Anatech Electronics, Inc.
Garfield, NJ, United States
14.7 MHz LC Band Pass Filter
AE14B11571
14.7 MHz LC Band Pass Filter AE14B11571
14.7 MHz LC Band Pass Filter

14.7 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14B11571
Product Name 14.7 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 14.7 MHz
Bandwidth 2000 kHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details