Anatech Electronics, Inc. 1460 MHz LC Bandpass Filter AE1460B4870

Description
1460 MHz LC Bandpass Filter
Request a Quote
Description
1460 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1460 MHz LC Bandpass Filter - AE1460B4870 - Anatech Electronics, Inc.
Garfield, NJ, United States
1460 MHz LC Bandpass Filter
AE1460B4870
1460 MHz LC Bandpass Filter AE1460B4870
1460 MHz LC Bandpass Filter

1460 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1460B4870
Product Name 1460 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1460 MHz
Bandwidth 146000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details