Anatech Electronics, Inc. 1450 MHz LC Band Pass Filter AE1450B10339

Description
1450 MHz LC Band Pass Filter
Request a Quote
Description
1450 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1450 MHz LC Band Pass Filter - AE1450B10339 - Anatech Electronics, Inc.
Garfield, NJ, United States
1450 MHz LC Band Pass Filter
AE1450B10339
1450 MHz LC Band Pass Filter AE1450B10339
1450 MHz LC Band Pass Filter

1450 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1450B10339
Product Name 1450 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1450 MHz
Bandwidth 1.20E6 to 1.70E6 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1170 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details