Anatech Electronics, Inc. 14.39 MHz LC Band Pass Filter AE14.39B5667

Description
14.39 MHz LC Band Pass Filter
Request a Quote
Description
14.39 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.39 MHz LC Band Pass Filter - AE14.39B5667 - Anatech Electronics, Inc.
Garfield, NJ, United States
14.39 MHz LC Band Pass Filter
AE14.39B5667
14.39 MHz LC Band Pass Filter AE14.39B5667
14.39 MHz LC Band Pass Filter

14.39 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14.39B5667
Product Name 14.39 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 14.39 MHz
Bandwidth 1000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details