Anatech Electronics, Inc. 136 MHz LC Band Pass Filter AE136B5466

Description
136 MHz LC Band Pass Filter
Request a Quote
Description
136 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
136 MHz LC Band Pass Filter - AE136B5466 - Anatech Electronics, Inc.
Garfield, NJ, United States
136 MHz LC Band Pass Filter
AE136B5466
136 MHz LC Band Pass Filter AE136B5466
136 MHz LC Band Pass Filter

136 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE136B5466
Product Name 136 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 136 MHz
Bandwidth 360 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details