Anatech Electronics, Inc. 1360 MHz Band Pass Filter AE1360B11118

Description
1360 MHz Band Pass Filter
Request a Quote
Description
1360 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1360 MHz Band Pass Filter - AE1360B11118 - Anatech Electronics, Inc.
Garfield, NJ, United States
1360 MHz Band Pass Filter
AE1360B11118
1360 MHz Band Pass Filter AE1360B11118
1360 MHz Band Pass Filter

1360 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1360B11118
Product Name 1360 MHz Band Pass Filter
Filter Type Bandpass
Fc 1360 MHz
Bandwidth 50000 kHz
Insertion Loss 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details