Anatech Electronics, Inc. 1350 MHz Cavity Bandpass Filter AE1350B12023

Description
1350 MHz Cavity Bandpass Filter
Request a Quote
Description
1350 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1350 MHz Cavity Bandpass Filter - AE1350B12023 - Anatech Electronics, Inc.
Garfield, NJ, United States
1350 MHz Cavity Bandpass Filter
AE1350B12023
1350 MHz Cavity Bandpass Filter AE1350B12023
1350 MHz Cavity Bandpass Filter

1350 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1350B12023
Product Name 1350 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1350 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details