Anatech Electronics, Inc. 13120 MHz Cavity Band Pass Filter AE13120B11046

Description
13120 MHz Cavity Band Pass Filter
Request a Quote
Description
13120 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13120 MHz Cavity Band Pass Filter - AE13120B11046 - Anatech Electronics, Inc.
Garfield, NJ, United States
13120 MHz Cavity Band Pass Filter
AE13120B11046
13120 MHz Cavity Band Pass Filter AE13120B11046
13120 MHz Cavity Band Pass Filter

13120 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13120B11046
Product Name 13120 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 13120 MHz
Bandwidth 2.02E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details