Anatech Electronics, Inc. 1302 MHz Cavity Band Pass Filter AE1302B11657

Description
1302 MHz Cavity Band Pass Filter
Request a Quote
Description
1302 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1302 MHz Cavity Band Pass Filter - AE1302B11657 - Anatech Electronics, Inc.
Garfield, NJ, United States
1302 MHz Cavity Band Pass Filter
AE1302B11657
1302 MHz Cavity Band Pass Filter AE1302B11657
1302 MHz Cavity Band Pass Filter

1302 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1302B11657
Product Name 1302 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1302 MHz
Bandwidth 210000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details