Anatech Electronics, Inc. 1300 MHz LC Bandpass Filter AE1300B5107

Description
1300 MHz LC Bandpass Filter
Request a Quote
Description
1300 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1300 MHz LC Bandpass Filter - AE1300B5107 - Anatech Electronics, Inc.
Garfield, NJ, United States
1300 MHz LC Bandpass Filter
AE1300B5107
1300 MHz LC Bandpass Filter AE1300B5107
1300 MHz LC Bandpass Filter

1300 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1300B5107
Product Name 1300 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 1000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details