Anatech Electronics, Inc. 127.7 MHz LC Band Pass Filter AE127.7B5473

Description
127.7 MHz LC Band Pass Filter
Request a Quote
Description
127.7 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
127.7 MHz LC Band Pass Filter - AE127.7B5473 - Anatech Electronics, Inc.
Garfield, NJ, United States
127.7 MHz LC Band Pass Filter
AE127.7B5473
127.7 MHz LC Band Pass Filter AE127.7B5473
127.7 MHz LC Band Pass Filter

127.7 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE127.7B5473
Product Name 127.7 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 128 MHz
Bandwidth 800 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details