Anatech Electronics, Inc. 12600 MHz Cavity Bandpass Filter AE12600B12027

Description
12600 MHz Cavity Bandpass Filter
Request a Quote
Description
12600 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12600 MHz Cavity Bandpass Filter - AE12600B12027 - Anatech Electronics, Inc.
Garfield, NJ, United States
12600 MHz Cavity Bandpass Filter
AE12600B12027
12600 MHz Cavity Bandpass Filter AE12600B12027
12600 MHz Cavity Bandpass Filter

12600 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12600B12027
Product Name 12600 MHz Cavity Bandpass Filter
Filter Type Bandpass
Bandwidth 2.30E6 kHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details