Anatech Electronics, Inc.
125 MHz Band Pass Filter
AE125B9105
Description
125 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
125 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE125B9105 |
|
Product Name
|
125 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
125 MHz
|
|
Bandwidth
|
10000 kHz
|
|
Insertion Loss
|
4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
600000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1175 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
66000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11050 MHz
Bandwidth
900000 kHz
View Details