Anatech Electronics, Inc. 1250 MHz Band Pass Filter AE1250B10977

Description
1250 MHz Band Pass Filter
Request a Quote
Description
1250 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Band Pass Filter - AE1250B10977 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Band Pass Filter
AE1250B10977
1250 MHz Band Pass Filter AE1250B10977
1250 MHz Band Pass Filter

1250 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250B10977
Product Name 1250 MHz Band Pass Filter
Filter Type Bandpass
Fc 1250 MHz
Bandwidth 500000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details