Anatech Electronics, Inc. 1245 MHz Ceramic Bandpass Filter AE1245CB1867

Description
1245 MHz Ceramic Bandpass Filter
Request a Quote
Description
1245 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1245 MHz Ceramic Bandpass Filter - AE1245CB1867 - Anatech Electronics, Inc.
Garfield, NJ, United States
1245 MHz Ceramic Bandpass Filter
AE1245CB1867
1245 MHz Ceramic Bandpass Filter AE1245CB1867
1245 MHz Ceramic Bandpass Filter

1245 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1245CB1867
Product Name 1245 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1245 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details