Anatech Electronics, Inc. 123.5 MHz Narrow Bandpass Filter AE123B11490

Description
123.5 MHz Narrow Bandpass Filter
Request a Quote
Description
123.5 MHz Narrow Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
123.5 MHz Narrow Bandpass Filter - AE123B11490 - Anatech Electronics, Inc.
Garfield, NJ, United States
123.5 MHz Narrow Bandpass Filter
AE123B11490
123.5 MHz Narrow Bandpass Filter AE123B11490
123.5 MHz Narrow Bandpass Filter

123.5 MHz Narrow Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE123B11490
Product Name 123.5 MHz Narrow Bandpass Filter
Filter Type Bandpass
Fc 124 MHz
Bandwidth 1000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details