Anatech Electronics, Inc. 1227 MHz / 1558 MHz / 1621 MHz Triplexer AE1227-1558-1621TR1274

Description
1227 MHz / 1558 MHz / 1621 MHz Triplexer
Request a Quote
Description
1227 MHz / 1558 MHz / 1621 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227 MHz / 1558 MHz / 1621 MHz Triplexer - AE1227-1558-1621TR1274 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227 MHz / 1558 MHz / 1621 MHz Triplexer
AE1227-1558-1621TR1274
1227 MHz / 1558 MHz / 1621 MHz Triplexer AE1227-1558-1621TR1274
1227 MHz / 1558 MHz / 1621 MHz Triplexer

1227 MHz / 1558 MHz / 1621 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1227-1558-1621TR1274
Product Name 1227 MHz / 1558 MHz / 1621 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AE4700-5550DB5470 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1595 / 4600 MHz LC Diplexer - AD1595-4600D472 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
DC-1440 MHz / 2200-2500 MHz LC Diplexer - AE1440-2200DP5433 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
3.677-3.699 GHz 3.727-3.749 GHz Cavity Duplexer - AD3688-3738D267 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details