Anatech Electronics, Inc. 12.225 GHz Band Pass Filter AE12225B11665

Description
12.225 GHz Band Pass Filter
Request a Quote
Description
12.225 GHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12.225 GHz Band Pass Filter - AE12225B11665 - Anatech Electronics, Inc.
Garfield, NJ, United States
12.225 GHz Band Pass Filter
AE12225B11665
12.225 GHz Band Pass Filter AE12225B11665
12.225 GHz Band Pass Filter

12.225 GHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12225B11665
Product Name 12.225 GHz Band Pass Filter
Filter Type Bandpass
Fc 12225 MHz
Bandwidth 1.05E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details