Anatech Electronics, Inc.
121 MHz Band Pass Filter
AE121B11022
Description
121 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
121 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE121B11022 |
|
Product Name
|
121 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
121 MHz
|
|
Bandwidth
|
60000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1730 MHz
Bandwidth
32000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1325 MHz
Bandwidth
750000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14100 MHz
Bandwidth
800000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
12000 kHz
View Details