Anatech Electronics, Inc. 1200 MHz Cavity Band Pass Filter AE1200B8926

Description
1200 MHz Cavity Band Pass Filter
Request a Quote
Description
1200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz Cavity Band Pass Filter - AE1200B8926 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz Cavity Band Pass Filter
AE1200B8926
1200 MHz Cavity Band Pass Filter AE1200B8926
1200 MHz Cavity Band Pass Filter

1200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1200B8926
Product Name 1200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 40000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details