Anatech Electronics, Inc. 1200 MHz Band Pass Filter AE1200B11801

Description
1200 MHz Band Pass Filter
Request a Quote
Description
1200 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz Band Pass Filter - AE1200B11801 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz Band Pass Filter
AE1200B11801
1200 MHz Band Pass Filter AE1200B11801
1200 MHz Band Pass Filter

1200 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1200B11801
Product Name 1200 MHz Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details