Anatech Electronics, Inc.
1200 MHz Bandpass Filter
AE1200B11443
Description
1200 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1200 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1200B11443 |
|
Product Name
|
1200 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
1200 MHz
|
|
Bandwidth
|
950000 kHz
|
|
Insertion Loss
|
60 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1160 MHz
Bandwidth
54000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
20000 kHz
View Details