Anatech Electronics, Inc. 1187.5 MHz Cavity Band Pass Filter AE1187B11859

Description
1187.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1187.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1187.5 MHz Cavity Band Pass Filter - AE1187B11859 - Anatech Electronics, Inc.
Garfield, NJ, United States
1187.5 MHz Cavity Band Pass Filter
AE1187B11859
1187.5 MHz Cavity Band Pass Filter AE1187B11859
1187.5 MHz Cavity Band Pass Filter

1187.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1187B11859
Product Name 1187.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1188 MHz
Bandwidth 125000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details