Anatech Electronics, Inc. 1183 MHz LC Bandpass Filter AE1183B10141

Description
1183 MHz LC Bandpass Filter
Request a Quote
Description
1183 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1183 MHz LC Bandpass Filter - AE1183B10141 - Anatech Electronics, Inc.
Garfield, NJ, United States
1183 MHz LC Bandpass Filter
AE1183B10141
1183 MHz LC Bandpass Filter AE1183B10141
1183 MHz LC Bandpass Filter

1183 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1183B10141
Product Name 1183 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1183 MHz
Bandwidth 85000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details