Anatech Electronics, Inc. 117.5 MHz LC Band Pass Filter AE117.5B6104

Description
117.5 MHz LC Band Pass Filter
Request a Quote
Description
117.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
117.5 MHz LC Band Pass Filter - AE117.5B6104 - Anatech Electronics, Inc.
Garfield, NJ, United States
117.5 MHz LC Band Pass Filter
AE117.5B6104
117.5 MHz LC Band Pass Filter AE117.5B6104
117.5 MHz LC Band Pass Filter

117.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE117.5B6104
Product Name 117.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 118 MHz
Bandwidth 4000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details