Anatech Electronics, Inc. 1125 MHz Band Pass Filter AE1125B10993

Description
1125 MHz Band Pass Filter
Request a Quote
Description
1125 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1125 MHz Band Pass Filter - AE1125B10993 - Anatech Electronics, Inc.
Garfield, NJ, United States
1125 MHz Band Pass Filter
AE1125B10993
1125 MHz Band Pass Filter AE1125B10993
1125 MHz Band Pass Filter

1125 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1125B10993
Product Name 1125 MHz Band Pass Filter
Filter Type Bandpass
Fc 1125 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details