Anatech Electronics, Inc. 1123 MHz Band Pass Filter AE1123B10243

Description
1123 MHz Band Pass Filter
Request a Quote
Description
1123 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1123 MHz Band Pass Filter - AE1123B10243 - Anatech Electronics, Inc.
Garfield, NJ, United States
1123 MHz Band Pass Filter
AE1123B10243
1123 MHz Band Pass Filter AE1123B10243
1123 MHz Band Pass Filter

1123 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1123B10243
Product Name 1123 MHz Band Pass Filter
Filter Type Bandpass
Fc 1123 MHz
Bandwidth 12000 kHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details