Anatech Electronics, Inc. 110 MHz Cavity Bandpass Filter AE110B12169

Description
110 MHz Cavity Bandpass Filter
Request a Quote
Description
110 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
110 MHz Cavity Bandpass Filter - AE110B12169 - Anatech Electronics, Inc.
Garfield, NJ, United States
110 MHz Cavity Bandpass Filter
AE110B12169
110 MHz Cavity Bandpass Filter AE110B12169
110 MHz Cavity Bandpass Filter

110 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE110B12169
Product Name 110 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 110 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details