Anatech Electronics, Inc. 1100 MHz Cavity Bandpass Filter AE1100B11807-2.92

Description
1100 MHz Cavity Bandpass Filter
Request a Quote
Description
1100 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1100 MHz Cavity Bandpass Filter - AE1100B11807-2.92 - Anatech Electronics, Inc.
Garfield, NJ, United States
1100 MHz Cavity Bandpass Filter
AE1100B11807-2.92
1100 MHz Cavity Bandpass Filter AE1100B11807-2.92
1100 MHz Cavity Bandpass Filter

1100 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1100B11807-2.92
Product Name 1100 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1100 MHz
Bandwidth 280000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details