Anatech Electronics, Inc.
10 MHz Band Pass Filter
AE10B5953
Description
10 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
10 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE10B5953 |
|
Product Name
|
10 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
10 MHz
|
|
Bandwidth
|
150 kHz
|
|
Insertion Loss
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3300 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3412 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
200000 kHz
View Details