Anatech Electronics, Inc. 1090 MHz Ceramic Band Pass filter AE1090CB1830

Description
1090 MHz Ceramic Band Pass filter
Request a Quote
Description
1090 MHz Ceramic Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Ceramic Band Pass filter - AE1090CB1830 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Ceramic Band Pass filter
AE1090CB1830
1090 MHz Ceramic Band Pass filter AE1090CB1830
1090 MHz Ceramic Band Pass filter

1090 MHz Ceramic Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090CB1830
Product Name 1090 MHz Ceramic Band Pass filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details