Anatech Electronics, Inc. 1090 MHz Ceramic Band Pass filter AE1090CB1829

Description
1090 MHz Ceramic Band Pass filter
Request a Quote
Description
1090 MHz Ceramic Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Ceramic Band Pass filter - AE1090CB1829 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Ceramic Band Pass filter
AE1090CB1829
1090 MHz Ceramic Band Pass filter AE1090CB1829
1090 MHz Ceramic Band Pass filter

1090 MHz Ceramic Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090CB1829
Product Name 1090 MHz Ceramic Band Pass filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details