Anatech Electronics, Inc. 1087.5 MHz Cavity Band Pass Filter AE1087.5B10562

Description
1087.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1087.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1087.5 MHz Cavity Band Pass Filter - AE1087.5B10562 - Anatech Electronics, Inc.
Garfield, NJ, United States
1087.5 MHz Cavity Band Pass Filter
AE1087.5B10562
1087.5 MHz Cavity Band Pass Filter AE1087.5B10562
1087.5 MHz Cavity Band Pass Filter

1087.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1087.5B10562
Product Name 1087.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1088 MHz
Bandwidth 255000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details